LOGIC, BUFF TRI-ST HEX N-INV, 16SOICN; Logic Family / Base Number:CD4503; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; RoHS Compliant: Yes
Buffers & Line Drivers CMOS Hex Non- Inverting Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 36AJ8555 | CD4503BM |
| Product Name | Logic, Buff Tri-St Hex N-Inv, 16Soicn; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |