Buffers & Line Drivers CMOS Strobed Hex Inverter/Buffer
LOGIC, BUFF HEX INVERTING, 16SOICN; Logic Family / Base Number:CD4502; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD4502BM | 36AJ8554 |
| Product Name | Buffers & Line Drivers | Logic, Buff Hex Inverting, 16Soicn; Logic Family / Base Number Texas Instruments |