Buffers & Line Drivers CMOS Strobed
LOGIC, BUFF HEX INVERTING, 16DIP; Logic Family / Base Number:CD4502; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD4502BE | 36AJ8553 |
| Product Name | Buffers & Line Drivers | Logic, Buff Hex Inverting, 16Dip; Logic Family / Base Number Texas Instruments |