IC EXPND AND-ORINV GATE 14TSSOP
IC EXPND AND-ORINV GATE 14TSSOP
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4086BPWR | CD4086BPWR | CD4086BPWR |
| Product Name | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND | NOT; AND | AND; OR; AND/OR/INVERT Gate |
| Inputs | 8 | 8 | |
| Low Level Output Current (Sink) | 6.8 mA | ||
| High Level Output Current (Source) | 6.8 mA | ||
| Number of Gates | 1 |