AND-OR-Invert Gate, 4000/14000/40000 Series, 1-Func, 8-Input, PDSO14
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SO
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SO
IC EXPND AND-ORINV GATE 14SO
IC EXPND AND-ORINV GATE 14SO
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4086BNSR | CD4086BNSR-ND | CD4086BNSR | CD4086BNSR | CD4086BNSR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOT; AND; OR | NOT; AND; OR | AND; OR; AND/OR/INVERT Gate | NOT; AND | NOT; AND |
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 8 | 8 | 8 |