AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1159769-CD4085BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
CMOS Dual 4-Input AND-OR-INVERT Gate, TSSOP-14 Product overview: CD4085BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BPW can be used for catalog matching and distributor lookup.
IC DUAL AND-ORINV GATE 14-TSSOP
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP
IC DUAL AND-ORINV GATE 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4085BPW-ND | 1159769-CD4085BPW | 770-CD4085BPW | CD4085BPW | CD4085BPW | CD4085BPW |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BPW | Dual TSSOP Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; OR | NOT | AND; OR GATE | NOT; AND | AND; OR; AND/OR/INVERT Gate | NOT; AND |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |||
| Inputs | 8 | 8 | 8 | 8 | ||
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA |