Texas Instruments Standard Linear and Logic Nor/or Gate, Single, 8 I/p, Soic-14; Logic Function Texas Instruments CD4078BM .

Description
NOR/OR GATE, SINGLE, 8 I/P, SOIC-14; Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4078; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
Description
NOR/OR GATE, SINGLE, 8 I/P, SOIC-14; Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4078; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nor/or Gate, Single, 8 I/p, Soic-14; Logic Function Texas Instruments - 50R5087 - Newark, An Avnet Company
Chicago, IL, United States
Nor/or Gate, Single, 8 I/p, Soic-14; Logic Function Texas Instruments
50R5087
Nor/or Gate, Single, 8 I/p, Soic-14; Logic Function Texas Instruments 50R5087
NOR/OR GATE, SINGLE, 8 I/P, SOIC-14; Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4078; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

NOR/OR GATE, SINGLE, 8 I/P, SOIC-14; Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4078; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 50R5087
Product Name Nor/or Gate, Single, 8 I/p, Soic-14; Logic Function Texas Instruments
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic Gates - 7512800P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Logic - Gates and Inverters - 54LS11DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details