IC NOR 1-CIR 8-IN 14-PDIP
PROTOTYPE
NOR/OR Gate Configurable 1 Circuit 8 Input 14-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4078BE-NG-ND | CD4078BE-NG | CD4078BE-NG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | |
| Output Type | Single-Ended | Single-Ended | Single-Ended |
| Inputs | 8 | 8 | |
| Low Level Output Current (Sink) | 6.8 mA |