Texas Instruments High-Performance Analog Quad TSSOP Logic IC CD4077BPWRE4

Description
4000/14000/40000 SERIES, QUAD 2-INPUT XNOR GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: CD4077BPWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BPWRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4000/14000/40000 SERIES, QUAD 2-INPUT XNOR GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: CD4077BPWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BPWRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad TSSOP Logic IC
705-CD4077BPWRE4
Quad TSSOP Logic IC 705-CD4077BPWRE4
4000/14000/40000 SERIES, QUAD 2-INPUT XNOR GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: CD4077BPWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BPWRE4 can be used for catalog matching and distributor lookup.

4000/14000/40000 SERIES, QUAD 2-INPUT XNOR GATE, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: CD4077BPWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BPWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4077BPWRE4 - 081129-CD4077BPWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4077BPWRE4
081129-CD4077BPWRE4
Logic - Logic - Gates and Inverters - CD4077BPWRE4 081129-CD4077BPWRE4
Manufacturer: Texas Instruments Win Source Part Number: 081129-CD4077BPWRE4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081129-CD4077BPWRE4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - CD4077BPWRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4077BPWRE4-ND
Gates and Inverters CD4077BPWRE4-ND
XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP

XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4077BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4077BPWRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4077BPWRE4
IC GATE XNOR 4CH 2-INP 14TSSOP

IC GATE XNOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - CD4077BPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4077BPWRE4
Gates and Inverters CD4077BPWRE4
XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP

XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - CD4077BPWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4077BPWRE4
Logic - Gates and Inverters CD4077BPWRE4
IC GATE XNOR 4CH 2-INP 14TSSOP

IC GATE XNOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-CD4077BPWRE4 081129-CD4077BPWRE4 CD4077BPWRE4-ND CD4077BPWRE4 CD4077BPWRE4 CD4077BPWRE4
Product Name Quad TSSOP Logic IC Logic - Logic - Gates and Inverters - CD4077BPWRE4 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOR; XNOR; NOR GATE, XNOR NOT; NOR; XNOR (Exclusive NOR) XNOR NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR
Supply Voltage 18V 3 V ~ 18 V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Inputs 2 2 2 2
Propagation Delay 100 ns 100 ns 100 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details