Manufacturer: Texas Instruments
Win Source Part Number: 1028230-CD4077BPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Family Name: CD4077
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): MC14077BF; HCF4077M013TR; MC14077BFG; MC14077BD;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP
Quad 2-Input XNOR Gate IC, CMOS, TSSOP-14 Product overview: CD4077BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BPWR can be used for catalog matching and distributor lookup.
IC GATE XNOR 4CH 2-INP 14TSSOP
IC GATE XNOR 4CH 2-INP 14TSSOP
XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1028230-CD4077BPWR | CD4077BPWR-ND | 705-CD4077BPWR | CD4077BPWR | CD4077BPWR | CD4077BPWR |
| Product Name | Logic - Logic - Gates and Inverters - CD4077BPWR | Gates and Inverters | Quad TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR; XNOR (Exclusive NOR) | XNOR | NOR; XNOR; NOR GATE, XNOR | NOR; XNOR | NOT; NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) |
| Supply Voltage | 3 V ~ 18 V | 3V ~ 18V | 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V |
| Logic Family | CMOS | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 100 ns | 100 ns | 100 ns |