IC XNOR 4-CIR 2-IN 14-PDIP
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
IC GATE XNOR 4CH 2-INP 14DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4077BE-NG-ND | CD4077BE-NG | CD4077BE-NG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 2 | 2 | |
| Propagation Delay | 100 ns | ||
| Low Level Output Current (Sink) | 6.8 mA |