Texas Instruments High-Performance Analog Logic - Flip Flops CD4076BNSRG4

Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD4076BNSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4076BNSRG4
Logic - Flip Flops CD4076BNSRG4
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Flip Flops - CD4076BNSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4076BNSRG4
Flip Flops CD4076BNSRG4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CD4076BNSRG4 CD4076BNSRG4
Product Name Logic - Flip Flops Flip Flops
fMAX 16 MHz
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT174DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74AC175MTCX - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details