Texas Instruments Standard Linear and Logic 8MHz Logic IC CD4076BF3A

Description
4-Bit D-Type Flip-Flop, CMOS, 8MHz, 3-State, CDIP Product overview: CD4076BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4076BF3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit D-Type Flip-Flop, CMOS, 8MHz, 3-State, CDIP Product overview: CD4076BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4076BF3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8MHz Logic IC
706-CD4076BF3A
8MHz Logic IC 706-CD4076BF3A
4-Bit D-Type Flip-Flop, CMOS, 8MHz, 3-State, CDIP Product overview: CD4076BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4076BF3A can be used for catalog matching and distributor lookup.

4-Bit D-Type Flip-Flop, CMOS, 8MHz, 3-State, CDIP Product overview: CD4076BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4076BF3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD4076BF3A
Product Name 8MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-74AHC2G08GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
6 suppliers
Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5410/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
3 suppliers