Texas Instruments Standard Linear and Logic Logic, D-Type Register 4Bit, 16Dip; Logic Family / Base Number Texas Instruments CD4076BE

Description
LOGIC, D-TYPE REGISTER 4BIT, 16DIP; Logic Family / Base Number:CD4076; Shift Register Function:-; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
Description
LOGIC, D-TYPE REGISTER 4BIT, 16DIP; Logic Family / Base Number:CD4076; Shift Register Function:-; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, D-Type Register 4Bit, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8544 - Newark, An Avnet Company
Chicago, IL, United States
Logic, D-Type Register 4Bit, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8544
Logic, D-Type Register 4Bit, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8544
LOGIC, D-TYPE REGISTER 4BIT, 16DIP; Logic Family / Base Number:CD4076; Shift Register Function:-; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

LOGIC, D-TYPE REGISTER 4BIT, 16DIP; Logic Family / Base Number:CD4076; Shift Register Function:-; No. of Elements:1 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 36AJ8544
Product Name Logic, D-Type Register 4Bit, 16Dip; Logic Family / Base Number Texas Instruments
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166N,652 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHCT595BZX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
2 suppliers