OR Gate IC 3 Channel 14-SOIC
OR Gate, 4000/14000/40000 Series, 3-Func, 3-Input, PDSO14
IC GATE OR 3CH 3-INP 14SOIC
IC GATE OR 3CH 3-INP 14SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4075BMT-ND | CD4075BMT | CD4075BMT | CD4075BMT | CD4075BMT |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | |
| Inputs | 3 | 3 | |||
| Propagation Delay | 90 ns | ||||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |