IC AND 3-CIR 3-IN 14-PDIP
AND Gate IC 3 Channel 14-PDIP
IC GATE AND 3CH 3-INP 14DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4073BE-NG-ND | CD4073BE-NG | CD4073BE-NG |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | AND |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 3 | 3 | |
| Propagation Delay | 90 ns | ||
| Low Level Output Current (Sink) | 6.8 mA |