OR Gate IC 2 Channel 14-TSSOP
IC GATE OR 2CH 4-INP 14TSSOP
OR Gate IC 2 Channel 14-TSSOP
IC GATE OR 2CH 4-INP 14TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4072BPWRG4-ND | CD4072BPWRG4 | CD4072BPWRG4 | CD4072BPWRG4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate | NOT; OR |
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Inputs | 4 | 4 | ||
| Propagation Delay | 90 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |