IC OR 2-CIR 4-IN 14-PDIP
IC GATE OR 2CH 4-INP 14DIP
OR Gate IC 2 Channel 14-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4072BE-NG-ND | CD4072BE-NG | CD4072BE-NG |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | OR; OR Gate |
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V |
| Inputs | 4 | 4 | |
| Propagation Delay | 90 ns | ||
| Low Level Output Current (Sink) | 6.8 mA |