Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 012863-CD4069UBNSR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
6-Ch CMOS Inverter IC, 3-18V, SOP, -55 to 125°C Product overview: CD4069UBNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBNSR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14126-6-ND | 012863-CD4069UBNSR | 705-CD4069UBNSR | CD4069UBNSR | CD4069UBNSR | CD4069UBNSR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4069UBNSR | 18V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 3V ~ 18V | 3 V ~ 18 V | 18V | 1.8V; 3V ~ 18V | 1.8V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | 110 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA | 3.4 mA |