Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
6-Ch CMOS Inverter IC, 3-18V, SOIC, 110ns Product overview: CD4069UBMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBMT can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-49583-2-ND | 705-CD4069UBMT | CD4069UBMT | CD4069UBMT |
| Product Name | Gates and Inverters | 18V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 3V ~ 18V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V |
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 50 ns | 110 ns | ||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |