Manufacturer: Texas Instruments
Win Source Part Number: 083129-CD4069UBM
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
6-Ch CMOS Inverter IC, 3-18V, SOIC, 110ns PD Product overview: CD4069UBM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBM can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4069; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes
IC, SM, LOGIC, 4000, INVERTER; Logic Family / Base Number:CD4069; Logic Type:Inverter; Output Current:6.8mA; No. of Inputs:6; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 083129-CD4069UBM | 705-CD4069UBM | 296-3519-5-ND | CD4069UBM | 76K1022 | 77AH4450 | CD4069UBM |
| Product Name | Logic - Logic - Gates and Inverters - CD4069UBM | 18V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Hex Inverter, Soic-14; Logic Function Texas Instruments | Ic, Sm, Logic, 4000, Inverter; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 3 V ~ 18 V | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 18V | 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) |
| Inputs | 6 | 6 | 1 | 1 | 1 | 6 | |
| Propagation Delay | 50 ns | 110 ns | 50 ns | ||||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA | 3.4 mA |