Manufacturer: Texas Instruments
Win Source Part Number: 006192-CD4069UBE
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Family Name: CD4069
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HD14069UBP; HCF4069UBEY; BU4069UB; CD4069UBDMSR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
6-Element CMOS Inverter IC, PDIP, Through Hole, Gold Plating Product overview: CD4069UBE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4069UBE can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-PDIP
IC INVERTER 6CH 6-INP 14DIP
IC, 4000 CMOS, 4069, DIP14, 18V; Logic Family / Base Number:CD4069; Logic Type:Inverter; Output Current:6.8mA; No. of Inputs:6; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 1-INP 14DIP
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006192-CD4069UBE | 527596 | 705-CD4069UBE | 296-3518-5-ND | CD4069UBE | CD4069UBE | 29AH3573 | CD4069UBE |
| Product Name | Logic - Logic - Gates and Inverters - CD4069UBE | Inverters ICs | Through-Hole Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Ic, 4000 Cmos, 4069, Dip14, 18V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 3 V ~ 18 V | 18 v | 18V | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 18V | 1.8V |
| Logic Family | CMOS | TTL; CMOS; Inverter | ||||||
| Inputs | 6 | 6 | 1 | 1 | 6 | |||
| Propagation Delay | 50 ns | 110 ns | 110 ns | 50 ns |