NAND/AND Gate Configurable 1 Circuit 8 Input 14-PDIP
NAND/AND Gate Configurable 1 Circuit 8 Input 14-PDIP
IC 8INPUT NAND/AND GATE 14-DIP
IC 8INPUT NAND/AND GATE 14-DIP
IC 8INPUT NAND/AND GATE 14-DIP
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4068BEG4-ND | CD4068BEG4 | 815-CD4068BEG4 | CD4068BEG4 | CD4068BEG4 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | IC 8INPUT NAND/AND GATE 14-DIP | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | NAND; NAND/AND Gate | AND; NAND | NOT; NAND | NAND |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 3V~18V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 8 | 8 | 8 | 8 | |
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA |