CD4054BMT -- DISPLAY DRIVERS
Texas Instruments
Display Drivers
CD4054BMT
Description
IC DRVR 4 SEGMENT 16SOIC
Description
IC DRVR 4 SEGMENT 16SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
CD4054BMT |
|
Product Name
|
Display Drivers |
|
Package Type
|
SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOT89; Other; SOT-89-3
IOUT
0.1000 amps
IQ
0.0060 amps
View Details
Package Type
Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details
Allegro MicroSystems Inc.
Package Type
Other; 28-VFQFN Exposed Pad
VIN
5.5 to 50 volts
Operating Temperature
150 C (302 F)
View Details