Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4052BPWE4 CD4052BPWE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023195-CD4052BPWE4 Contact Plating: Gold Mounting: SMD (SMT) Number of Inputs: 8 Operating Supply Voltage: 18 V Bandwidth: 25 MHz Weight: 61.887009 mg Number of Bits: 4 Resistance: 240 Ω Number of Channels: 2 Number of Pins: 16 Number of Outputs: 2 Propagation Delay: 20 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Operating Supply Current: 80 nA Alternative Parts (Cross-Reference): MC14052BDTR2G; MC74LVXT4052DTRG; MC74LVX4052DTR2G; SN74LV4052APWR; SN74LV4052APW; SN74LV4052ATPWRQ1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Turn-On Delay Time: 720 ns Logic Function: Demultiplexer, Multiplexer Nominal Supply Current: 100 µA Turn-Off Delay Time: 450 ns Max Dual Supply Voltage: 9 V Min Dual Supply Voltage: 2.5 V Supply Type: Dual, Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023195-CD4052BPWE4 Contact Plating: Gold Mounting: SMD (SMT) Number of Inputs: 8 Operating Supply Voltage: 18 V Bandwidth: 25 MHz Weight: 61.887009 mg Number of Bits: 4 Resistance: 240 Ω Number of Channels: 2 Number of Pins: 16 Number of Outputs: 2 Propagation Delay: 20 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Operating Supply Current: 80 nA Alternative Parts (Cross-Reference): MC14052BDTR2G; MC74LVXT4052DTRG; MC74LVX4052DTR2G; SN74LV4052APWR; SN74LV4052APW; SN74LV4052ATPWRQ1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Turn-On Delay Time: 720 ns Logic Function: Demultiplexer, Multiplexer Nominal Supply Current: 100 µA Turn-Off Delay Time: 450 ns Max Dual Supply Voltage: 9 V Min Dual Supply Voltage: 2.5 V Supply Type: Dual, Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4052BPWE4 - 1023195-CD4052BPWE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4052BPWE4
1023195-CD4052BPWE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4052BPWE4 1023195-CD4052BPWE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023195-CD4052BPWE4 Contact Plating: Gold Mounting: SMD (SMT) Number of Inputs: 8 Operating Supply Voltage: 18 V Bandwidth: 25 MHz Weight: 61.887009 mg Number of Bits: 4 Resistance: 240 Ω Number of Channels: 2 Number of Pins: 16 Number of Outputs: 2 Propagation Delay: 20 ns Categories: Logic - Signal Switches,Multiplexer s,Decoders Case / Package: TSSOP Operating Supply Current: 80 nA Alternative Parts (Cross-Reference): MC14052BDTR2G; MC74LVXT4052DTRG; MC74LVX4052DTR2G; SN74LV4052APWR; SN74LV4052APW; SN74LV4052ATPWRQ1; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 20 V Min Supply Voltage: 3 V Turn-On Delay Time: 720 ns Logic Function: Demultiplexer, Multiplexer Nominal Supply Current: 100 µA Turn-Off Delay Time: 450 ns Max Dual Supply Voltage: 9 V Min Dual Supply Voltage: 2.5 V Supply Type: Dual, Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023195-CD4052BPWE4
Contact Plating: Gold
Mounting: SMD (SMT)
Number of Inputs: 8
Operating Supply Voltage: 18 V
Bandwidth: 25 MHz
Weight: 61.887009 mg
Number of Bits: 4
Resistance: 240 Ω
Number of Channels: 2
Number of Pins: 16
Number of Outputs: 2
Propagation Delay: 20 ns
Categories: Logic - Signal Switches,Multiplexers,Decoders
Case / Package: TSSOP
Operating Supply Current: 80 nA
Alternative Parts (Cross-Reference): MC14052BDTR2G; MC74LVXT4052DTRG; MC74LVX4052DTR2G; SN74LV4052APWR; SN74LV4052APW; SN74LV4052ATPWRQ1;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 20 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 720 ns
Logic Function: Demultiplexer, Multiplexer
Nominal Supply Current: 100 µA
Turn-Off Delay Time: 450 ns
Max Dual Supply Voltage: 9 V
Min Dual Supply Voltage: 2.5 V
Supply Type: Dual, Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1023195-CD4052BPWE4
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4052BPWE4
Supply Voltage 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74S158DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers