ANALOGUE MUX, 2 CH, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 50R5064 |
| Product Name | Analogue Mux, 2 Ch, 4 Texas Instruments |
| Standards and Certifications | RoHS |