Texas Instruments Standard Linear and Logic Mux, Single, 8Ch, Soic-16; Logic Family / Base Number Texas Instruments CD4051BM96

Description
MUX, SINGLE, 8CH, SOIC-16; Logic Family / Base Number:CD4051; Logic Type:Multiplexer; No. of Channels:8Channels; Line Configuration:1:8; Supply Voltage Min:3V; Supply Voltage Max:20V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic RoHS Compliant: Yes
Description
MUX, SINGLE, 8CH, SOIC-16; Logic Family / Base Number:CD4051; Logic Type:Multiplexer; No. of Channels:8Channels; Line Configuration:1:8; Supply Voltage Min:3V; Supply Voltage Max:20V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mux, Single, 8Ch, Soic-16; Logic Family / Base Number Texas Instruments - 33AH3803 - Newark, An Avnet Company
Chicago, IL, United States
Mux, Single, 8Ch, Soic-16; Logic Family / Base Number Texas Instruments
33AH3803
Mux, Single, 8Ch, Soic-16; Logic Family / Base Number Texas Instruments 33AH3803
MUX, SINGLE, 8CH, SOIC-16; Logic Family / Base Number:CD4051; Logic Type:Multiplexer; No. of Channels:8Channels; Line Configuration:1:8; Supply Voltage Min:3V; Supply Voltage Max:20V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic RoHS Compliant: Yes

MUX, SINGLE, 8CH, SOIC-16; Logic Family / Base Number:CD4051; Logic Type:Multiplexer; No. of Channels:8Channels; Line Configuration:1:8; Supply Voltage Min:3V; Supply Voltage Max:20V; Logic Case Style:SOIC; No. of Pins:16Pins; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 33AH3803
Product Name Mux, Single, 8Ch, Soic-16; Logic Family / Base Number Texas Instruments
Supply Voltage 20V
Unlock Full Specs
to access all available technical data

Similar Products