Buffers & Line Drivers CMOS Hex Non-Invert Buffer/Conv
LOGIC, BUFF/CONVERTER HEX, 16TSSOP; Logic Family / Base Number:CD4050; Logic Device Type:Buffer / Converter, Non Inverting; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD4050BPWR | 28AH2029 |
| Product Name | Buffers & Line Drivers | Logic, Buff/converter Hex, 16Tssop; Logic Family / Base Number Texas Instruments |