Buffers & Line Drivers Hex Non-Inverting
NON INVERTING BUFFER/CONVERTER, DIP-16; Logic Family / Base Number:CD4050; Logic Device Type:Buffer / Converter, Non Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; MSL:- RoHS Compliant: Yes
IC, BUFFER, NON INV, 6CH, 16DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:CD4050; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD4050BE | 60K5118 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer/converter, Dip-16; Logic Family / Base Number Texas Instruments |