Buffers & Line Drivers CMOS Hex Non-Invert Buffer/Conv
NON INVERTING BUFFER/CONVERTER, SOIC-16; Logic Family / Base Number:CD4050; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000 RoHS Compliant: Yes
IC, LOGIC, BUFF/CONVERTER HEX, 16SOIC; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:CD4050; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD4050BD | 20H4789 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer/converter, Soic-16; Logic Family / Base Number Texas Instruments |