Manufacturer: Texas Instruments
Win Source Part Number: 083122-CD4049UBPWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4.3mA, 24mA
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
6-Ch CMOS Buffer/Inverter IC, 3-20V, 16-TSSOP Product overview: CD4049UBPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBPWR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-TSSOP
Inverter IC 6 Channel 16-TSSOP
Inverter IC 6 Channel 16-TSSOP
Inverter IC 6 Channel 16-TSSOP
6 50ns@15V,50pF 4uA 3V~18V TSSOP-16 Inverters ROHS
IC INVERTER 6CH 6-INP 16TSSOP
IC INVERTER 6CH 1-INP 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 083122-CD4049UBPWR | 705-CD4049UBPWR | 296-25946-6-ND | CD4049UBPWR | CD4049UBPWR | CD4049UBPWR | CD4049UBPWR |
| Product Name | Logic - Logic - Gates and Inverters - CD4049UBPWR | 20V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT | NOT |
| Supply Voltage | 3 V ~ 18 V | 20V | 3V ~ 18V | 1.8V; 3V ~ 18V | 3V~18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V |
| Inputs | 6 | 1 | 1 | 1 | |||
| Propagation Delay | 50 ns | 50 ns | 50 ns | 50 ns | |||
| Low Level Output Current (Sink) | 24 mA | 4.3 mA | 24 mA | 24 mA |