IC, INVERTING BUFFER/CONVERTER, TSSOP-16; Logic Device Type:Buffer / Converter, Inverting; Logic Family / Base Number:CD4049; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers CMOS Hex Inverting Buffer/Converter
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH2028 | CD4049UBPWR |
| Product Name | Ic, Inverting Buffer/converter, Tssop-16; Logic Device Type Texas Instruments | Buffers & Line Drivers |