LOGIC, HEX BUF/CONV INV, 16TSSOP; LOGIC FAMILY / BASE NUMBER:CD4049; LOGIC DEVICE TYPE:BUFFER, INVERTING; LOGIC CASE STYLE:TSSOP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC IC FAMILY:CD4000; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 17040836 |
| Product Name | Electrical Accessory |