Texas Instruments High-Performance Analog 20V TSSOP Logic IC CD4049UBPW

Description
6-Ch CMOS Inverter IC, 3-20V, 125°C, TSSOP Product overview: CD4049UBPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch CMOS Inverter IC, 3-20V, 125°C, TSSOP Product overview: CD4049UBPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V TSSOP Logic IC
705-CD4049UBPW
20V TSSOP Logic IC 705-CD4049UBPW
6-Ch CMOS Inverter IC, 3-20V, 125°C, TSSOP Product overview: CD4049UBPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBPW can be used for catalog matching and distributor lookup.

6-Ch CMOS Inverter IC, 3-20V, 125°C, TSSOP Product overview: CD4049UBPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 20V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32893-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32893-5-ND
Gates and Inverters 296-32893-5-ND
Inverter IC 6 Channel 16-TSSOP

Inverter IC 6 Channel 16-TSSOP

Buy Now Datasheet
Gates and Inverters - CD4049UBPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4049UBPW
Gates and Inverters CD4049UBPW
Inverter IC 6 Channel 16-TSSOP

Inverter IC 6 Channel 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4049UBPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4049UBPW
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4049UBPW
IC INVERTER 6CH 1-INP 16TSSOP

IC INVERTER 6CH 1-INP 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-CD4049UBPW 296-32893-5-ND CD4049UBPW CD4049UBPW
Product Name 20V TSSOP Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter, Buffer NOT NOT; Inverter NOT
Supply Voltage 20V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Inputs 6 1 1
Propagation Delay 50 ns 50 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details