Buffers & Line Drivers CMOS Hex Inverting Buffer/Converter
LOGIC, HEX BUF/CONV INV, 16TSSOP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:CD4049; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD4049UBPW | 36AJ8532 |
| Product Name | Buffers & Line Drivers | Logic, Hex Buf/conv Inv, 16Tssop; Logic Device Type Texas Instruments |