LOGIC, CD4000, HEX BUFFER, 16SOP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:CD4049; Logic Case Style:SOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers Hex Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ5410 | CD4049UBNSR |
| Product Name | Logic, Cd4000, Hex Buffer, 16Sop; Logic Device Type Texas Instruments | Buffers & Line Drivers |