Inverter IC 6 Channel 16-SO
Inverter IC 6 Channel 16-SO
Inverter IC 6 Channel 16-SO
6-Ch CMOS Inverter IC, 3-18V, 120ns, SOIC Product overview: CD4049UBNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBNSR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 16SO
IC INVERTER 6CH 1-INP 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14112-1-ND | 705-CD4049UBNSR | CD4049UBNSR | CD4049UBNSR | CD4049UBNSR |
| Product Name | Gates and Inverters | 18V SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3V ~ 18V | 20V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 1 | 6 | 1 | ||
| Propagation Delay | 50 ns | 120 ns | |||
| Low Level Output Current (Sink) | 4.3 mA | 24 mA |