INVERTING BUFFER, HEX, 4000 CMOS, 16DIP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:CD4049; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic RoHS Compliant: Yes
INVERTING BUFFER/CONVERTER, DIP-16; Logic Family / Base Number:CD4049; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; MSL:- RoHS Compliant: Yes
Buffers & Line Drivers Hex Inverting
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH3799 | CD4049UBE |
| Product Name | Inverting Buffer, Hex, 4000 Cmos, 16Dip; Logic Device Type Texas Instruments | Buffers & Line Drivers |