Texas Instruments High-Performance Analog SMD 20V SOIC Logic IC CD4049UBDWR

Description
CMOS Hex Inverter Buffer SOIC 6-Bit 20V Surface Mount Product overview: CD4049UBDWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 20V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Hex Inverter Buffer SOIC 6-Bit 20V Surface Mount Product overview: CD4049UBDWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 20V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V SOIC Logic IC
705-CD4049UBDWR
SMD 20V SOIC Logic IC 705-CD4049UBDWR
CMOS Hex Inverter Buffer SOIC 6-Bit 20V Surface Mount Product overview: CD4049UBDWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 20V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDWR can be used for catalog matching and distributor lookup.

CMOS Hex Inverter Buffer SOIC 6-Bit 20V Surface Mount Product overview: CD4049UBDWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 20V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1378137-CD4049UBDWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1378137-CD4049UBDWR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1378137-CD4049UBDWR
Win Source Part Number: 1378137-CD4049UBDWR Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Product Status: Obsolete Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4049 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Logic Type: Inverter Number of Circuits: 6 Number of Inputs: 1 Current - Quiescent (Max): 4 µA Current - Output High, Low: 4.3mA, 24mA Input Logic Level - Low: 1V ~ 2.5V Input Logic Level - High: 4V ~ 12.5V Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF

Win Source Part Number: 1378137-CD4049UBDWR
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Product Status: Obsolete
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4049
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Logic Type: Inverter
Number of Circuits: 6
Number of Inputs: 1
Current - Quiescent (Max): 4 µA
Current - Output High, Low: 4.3mA, 24mA
Input Logic Level - Low: 1V ~ 2.5V
Input Logic Level - High: 4V ~ 12.5V
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF

Buy Now Datasheet
Gates and Inverters - CD4049UBDWR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4049UBDWR-ND
Gates and Inverters CD4049UBDWR-ND
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4049UBDWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4049UBDWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4049UBDWR
IC INVERTER 6CH 1-INP 16SOIC

IC INVERTER 6CH 1-INP 16SOIC

Supplier's Site
Gates and Inverters - CD4049UBDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4049UBDWR
Gates and Inverters CD4049UBDWR
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - CD4049UBDWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4049UBDWR
Logic - Gates and Inverters CD4049UBDWR
IC INVERTER 6CH 6-INP 16SOIC

IC INVERTER 6CH 6-INP 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-CD4049UBDWR 1378137-CD4049UBDWR CD4049UBDWR-ND CD4049UBDWR CD4049UBDWR CD4049UBDWR
Product Name SMD 20V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver; Buffer, Inverter NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 20V 3V ~ 18V 3V ~ 18V 1.8V 1.8V; 3V ~ 18V 4V ~ 12.5V (Low), 1V ~ 2.5V (High)
Inputs 1 1 1 1
Propagation Delay 50 ns 50 ns 50 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2222706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-input AND gate - 74AHCT08PW-Q100J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details