Texas Instruments High-Performance Analog Gates and Inverters CD4049UBDW

Description
Inverter IC 6 Channel 16-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-32892-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32892-5-ND
Gates and Inverters 296-32892-5-ND
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371065-CD4049UBDW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371065-CD4049UBDW
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371065-CD4049UBDW
Win Source Part Number: 1371065-CD4049UBDW Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: CD4049 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Logic Type: Inverter Number of Circuits: 6 Number of Inputs: 1 Current - Quiescent (Max): 4 µA Current - Output High, Low: 4.3mA, 24mA Input Logic Level - Low: 1V ~ 2.5V Input Logic Level - High: 4V ~ 12.5V Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF

Win Source Part Number: 1371065-CD4049UBDW
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: CD4049
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Logic Type: Inverter
Number of Circuits: 6
Number of Inputs: 1
Current - Quiescent (Max): 4 µA
Current - Output High, Low: 4.3mA, 24mA
Input Logic Level - Low: 1V ~ 2.5V
Input Logic Level - High: 4V ~ 12.5V
Max Propagation Delay @ V, Max CL: 50ns @ 15V, 50pF

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4049UBDW
18V SOIC Logic IC 705-CD4049UBDW
6-Ch CMOS Inverter IC, 3-18V, SOIC, Gold Plated Product overview: CD4049UBDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDW can be used for catalog matching and distributor lookup.

6-Ch CMOS Inverter IC, 3-18V, SOIC, Gold Plated Product overview: CD4049UBDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4049UBDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4049UBDW
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4049UBDW
IC INVERTER 6CH 1-INP 16SOIC

IC INVERTER 6CH 1-INP 16SOIC

Supplier's Site
Logic - Gates and Inverters - CD4049UBDW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4049UBDW
Logic - Gates and Inverters CD4049UBDW
IC INVERTER 6CH 6-INP 16SOIC

IC INVERTER 6CH 6-INP 16SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4049UBDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4049UBDW
Gates and Inverters CD4049UBDW
Inverter IC 6 Channel 16-SOIC

Inverter IC 6 Channel 16-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-32892-5-ND 1371065-CD4049UBDW 705-CD4049UBDW CD4049UBDW CD4049UBDW CD4049UBDW
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 18V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 3V ~ 18V 3V ~ 18V 20V 1.8V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V; 3V ~ 18V
Inputs 1 1 1 1
Propagation Delay 50 ns 50 ns 50 ns
Low Level Output Current (Sink) 4.3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details