6-Ch CMOS Inverter IC, 3-18V, SOIC, -55 to 125C Product overview: CD4049UBDRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDRG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
IC INVERTER 6CH 1-INP 16SOIC
IC INVERTER 6CH 6-INP 16SOIC
Inverter IC 6 Channel 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD4049UBDRG4 | 296-52632-2-ND | CD4049UBDRG4 | CD4049UBDRG4 | CD4049UBDRG4 |
| Product Name | 18V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 20V | 3V ~ 18V | 1.8V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V |
| Inputs | 6 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |