Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
Inverter IC 6 Channel 16-SOIC
6-Ch CMOS Inverter/Buffer IC, 3-18V, SOIC, -55 to 125C Product overview: CD4049UBDRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBDRE4 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 16SOIC
Inverter IC 6 Channel 16-SOIC
IC INVERTER 6CH 6-INP 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-52631-1-ND | 705-CD4049UBDRE4 | CD4049UBDRE4 | CD4049UBDRE4 | CD4049UBDRE4 |
| Product Name | Gates and Inverters | 18V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver; Inverter, Buffer | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3V ~ 18V | 20V | 1.8V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) |
| Inputs | 1 | 6 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | |||
| Low Level Output Current (Sink) | 4.3 mA | 24 mA |