6-Ch CMOS Buffer/Inverter IC, 3-18V, 125°C, SOIC Product overview: CD4049UBD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4049UBD can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-SOIC
IC INVERTER 6CH 6-INP 16SOIC
IC INVERTER 6CH 1-INP 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD4049UBD | 296-25945-5-ND | CD4049UBD | CD4049UBD | CD4049UBD |
| Product Name | 18V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 20V | 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V; 3V ~ 18V | 1.8V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 50 ns | 50 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |