Buffers & Line Drivers CMOS Hex Inverting Buffer/Converter
LOGIC, HEX BUFF/CONV INVERTER, 16SOIC; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:CD4049; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic ICRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD4049UBD | 36AJ8531 |
| Product Name | Buffers & Line Drivers | Logic, Hex Buff/conv Inverter, 16Soic; Logic Device Type Texas Instruments |