Texas Instruments Standard Linear and Logic 18V DIP Logic IC CD4047BE

Description
CMOS Monostable/Astable Multivibrator, 3-18V, 125°C, DIP Product overview: CD4047BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD4047BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Monostable/Astable Multivibrator, 3-18V, 125°C, DIP Product overview: CD4047BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD4047BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V DIP Logic IC
711-CD4047BE
18V DIP Logic IC 711-CD4047BE
CMOS Monostable/Astable Multivibrator, 3-18V, 125°C, DIP Product overview: CD4047BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD4047BE can be used for catalog matching and distributor lookup.

CMOS Monostable/Astable Multivibrator, 3-18V, 125°C, DIP Product overview: CD4047BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD4047BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-CD4047BE
Product Name 18V DIP Logic IC
Gate Type Multivibrator
Supply Voltage 18V
Propagation Delay 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details