Texas Instruments High-Performance Analog Logic - Logic - Counters, Dividers - CD4045BPWRG4 CD4045BPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 771347-CD4045BPWRG4 Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 12 Direction: Up Count Rate: 12MHz Part Status: Obsolete(EOL) Family Name: CD4045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4045BD; CD4045BF; CD4045BE; CD4045BNS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771347-CD4045BPWRG4 Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 12 Direction: Up Count Rate: 12MHz Part Status: Obsolete(EOL) Family Name: CD4045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4045BD; CD4045BF; CD4045BE; CD4045BNS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD4045BPWRG4 - 771347-CD4045BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4045BPWRG4
771347-CD4045BPWRG4
Logic - Logic - Counters, Dividers - CD4045BPWRG4 771347-CD4045BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 771347-CD4045BPWRG4 Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 3 V ~ 18 V Number of Elements: 1 Number of Bits per Element: 12 Direction: Up Count Rate: 12MHz Part Status: Obsolete(EOL) Family Name: CD4045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4045BD; CD4045BF; CD4045BE; CD4045BNS; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771347-CD4045BPWRG4
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 3 V ~ 18 V
Number of Elements: 1
Number of Bits per Element: 12
Direction: Up
Count Rate: 12MHz
Part Status: Obsolete(EOL)
Family Name: CD4045
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CD4045BD; CD4045BF; CD4045BE; CD4045BNS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - CD4045BPWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4045BPWRG4
Logic - Counters, Dividers CD4045BPWRG4
IC COUNTER 21-STAGE 16-TSSOP

IC COUNTER 21-STAGE 16-TSSOP

Supplier's Site Datasheet
Counters, Dividers - CD4045BPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4045BPWRG4
Counters, Dividers CD4045BPWRG4
Counter IC Binary Counter 1 Element 21 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 21 Bit Negative Edge 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 771347-CD4045BPWRG4 CD4045BPWRG4 CD4045BPWRG4
Product Name Logic - Logic - Counters, Dividers - CD4045BPWRG4 Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390E - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
7 suppliers
Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic Family / Base Number Nexperia - 29AC1074 - Newark, An Avnet Company
Specs
Counter Type Decade Ripple
Supply Voltage 4.5V
Package Type SOIC
View Details