Counter IC Binary Counter 1 Element 21 Bit Negative Edge 16-TSSOP
IC COUNTER 21-STAGE 16-TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Counters | Logic Counters |
| Product Number | CD4045BPWRE4 | CD4045BPWRE4 |
| Product Name | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 1.8V; 3 V ~ 18 V | |
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Clock Frequency | 12 MHz | 12 MHz |