Texas Instruments High-Performance Analog Latches CD4043BPWG4

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4043BPWG4-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

Buy Now Datasheet
Logic - Latches - CD4043BPWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4043BPWG4
Logic - Latches CD4043BPWG4
IC NOR R/S LATCH 3ST QD 16-TSSOP

IC NOR R/S LATCH 3ST QD 16-TSSOP

Supplier's Site Datasheet
Latches - CD4043BPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4043BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BPWG4
Integrated Circuits (ICs) - Logic - Latches CD4043BPWG4
IC NOR R/S LATCH 3ST QD 16-TSSOP

IC NOR R/S LATCH 3ST QD 16-TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4043BPWG4-ND CD4043BPWG4 CD4043BPWG4 CD4043BPWG4
Product Name Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type S-R S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V 1.8V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT259DB,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Latches - 1727-6434-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details