Texas Instruments Standard Linear and Logic Quad 3V 18V Logic IC CD4043BNSR

Description
CMOS Quad 3-State Latch IC, SOP, 3V-18V Product overview: CD4043BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3V, 18V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CD4043BNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Quad 3-State Latch IC, SOP, 3V-18V Product overview: CD4043BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3V, 18V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CD4043BNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3V 18V Logic IC
708-CD4043BNSR
Quad 3V 18V Logic IC 708-CD4043BNSR
CMOS Quad 3-State Latch IC, SOP, 3V-18V Product overview: CD4043BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3V, 18V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CD4043BNSR can be used for catalog matching and distributor lookup.

CMOS Quad 3-State Latch IC, SOP, 3V-18V Product overview: CD4043BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3V, 18V, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CD4043BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-CD4043BNSR
Product Name Quad 3V 18V Logic IC
Gate Type Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DP-Q100HDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 5450DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details