Texas Instruments High-Performance Analog Latches CD4042BEG4

Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Request a Quote Datasheet
Description
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - CD4042BEG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4042BEG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4042BEG4
Integrated Circuits (ICs) - Logic - Latches CD4042BEG4
IC QUAD CLOCKED D LATCH 16-DIP

IC QUAD CLOCKED D LATCH 16-DIP

Supplier's Site
Latches - CD4042BEG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4042BEG4
Latches CD4042BEG4
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-PDIP

Buy Now
Logic - Latches - CD4042BEG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BEG4
Logic - Latches CD4042BEG4
IC QUAD CLOCKED D LATCH 16-DIP

IC QUAD CLOCKED D LATCH 16-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4042BEG4-ND CD4042BEG4 CD4042BEG4 CD4042BEG4
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Differential
Supply Voltage 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC373 Octal D-type Transparent Latches With 3-State Outputs - 8407201SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
Latches - 74HC373DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74FCT373CTPYG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPVG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details